Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Amplifier Type: General Purpose
Slew Rate: 3V/µs
Gain Bandwidth Product: 6 MHz
Voltage - Input Offset: 1.5 mV
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
TSB512 - Amplifiers and Comparators-AMPLI
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
RAIL-TO-RAIL INPUTS AND OUTPUTS, Product overview: TSB512IYDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB512IYDT can be used for catalog matching and distributor lookup.
RAIL-TO-RAIL INPUTS AND OUTPUTS
OP-AMP, 6MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
RAIL-TO-RAIL INPUTS AND OUTPUTS,
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSB512IYDT | 497-TSB512IYDTCT-ND | 687-TSB512IYDT | TSB512IYDT | 33AK9496 | TSB512IYDT | TSB512IYDT | |
| Product Name | Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 6Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| VOS | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| GBW | 6 MHz | 6 MHz | 6 MHz | |||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs | |||
| Bandwidth | 6 MHz | 6 MHz | ||||||
| Package Type | 8-SOIC (0.154", 3.90mm Width) | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | -40degC ~ 125degC | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |