RAIL-TO-RAIL INPUTS AND OUTPUTS, Product overview: TSB512IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TSB512IDT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357561-TSB512IDT
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1.8mA (x2 Channels)
Current - Output / Channel: 50 mA
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 3V/µs
Gain Bandwidth Product: 6 MHz
Voltage - Input Offset: 1.5 mV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 36 V
TSB512 - Amplifiers and Comparators-AMPLI
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
RAIL-TO-RAIL INPUTS AND OUTPUTS
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
OP-AMP, 6MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
RAIL-TO-RAIL INPUTS AND OUTPUTS,
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 2487506 | 687-TSB512IDT | 1357561-TSB512IDT | TSB512IDT | 497-TSB512IDTTR-ND | TSB512IDT | TSB512IDT | 33AK9494 | TSB512IDT |
| Product Name | Op Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 6Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | SO-8 | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 125degC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Number of Pins | 8 | 8 | |||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 volts | |||||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs |