12 Bit Analog to Digital Converter 2 Input 1 Pipelined 48-TQFP (7x7)
12 Bit Analog to Digital Converter 2 Input 1 Pipelined 48-TQFP (7x7)
IC ADC 12BIT PIPELINED 48TQFP
IC ADC 12BIT PIPELINED 48TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 497-10629-2-ND | TSA1203IFT | TSA1203IFT | TSA1203IFT |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP; 48-LQFP | QFP; 48-LQFP | 48-LQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 48 | |||
| Resolution | 12 bits | 12 bits |