Manufacturer: STMicroelectronics
Win Source Part Number: 1114552-TS952IN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 35nA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 950μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 3MHz BW, Rail-to-Rail, DIP, Through Hole Product overview: TS952IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 3MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS952IN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-Mini DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-Mini DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1114552-TS952IN | 687-TS952IN | 497-7684-5-ND | TS952IN | TS952IN | TS952IN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS952IN | Through-Hole 3MHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 volts | |||
| Source Current (IS) | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | 0.9500 milliamps | ||
| VOS | 6 millivolts | 6 millivolts | ||||
| IBIAS | 0.0350 µA | 0.0350 µA | ||||
| GBW | 3 MHz | 3 MHz |