General Purpose Amplifier 4 Circuit Rail-to-Rail 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS944BIN-ND | TS944BIN | TS944BIN | TS944BIN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.0012 milliamps | 0.0012 milliamps | 0.0012 milliamps | |
| Slew Rate | 0.0045 V/µs | 4.50E-9 V/µs | 0.0045 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) |