General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
4-Ch Op Amp, 10kHz GBW, 1.2uA, 2.5-10V, SO, SM Product overview: TS944AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kHz, 1.2uA, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10kHz, 1.2uA, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS944AID can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS944AID-ND | 687-TS944AID | TS944AID | TS944AID | TS944AID | TS944AID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 10kHz 1.2uA 10V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0012 milliamps | 0.0012 milliamps | 0.0012 milliamps | |||
| Slew Rate | 0.0045 V/µs | 0.0045 V/µs | 0.0045 V/µs | 4.50E-9 V/µs | 0.0045 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |