STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS942BIPT TS942BIPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114546-TS942BIPT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.0045 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 10 V Operating Supply Current: 1.2μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 10kHz Alternative Parts (Cross-Reference): TLV2262AIPWRG4; MCP602T-I/STG; AD8532ARU-REEL; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114546-TS942BIPT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.0045 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 10 V Operating Supply Current: 1.2μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 10kHz Alternative Parts (Cross-Reference): TLV2262AIPWRG4; MCP602T-I/STG; AD8532ARU-REEL; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS942BIPT - 1114546-TS942BIPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS942BIPT
1114546-TS942BIPT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS942BIPT 1114546-TS942BIPT
Manufacturer: STMicroelectronics Win Source Part Number: 1114546-TS942BIPT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.0045 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 10 V Operating Supply Current: 1.2μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 10kHz Alternative Parts (Cross-Reference): TLV2262AIPWRG4; MCP602T-I/STG; AD8532ARU-REEL; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114546-TS942BIPT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0045 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 10 V
Operating Supply Current: 1.2μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 10kHz
Alternative Parts (Cross-Reference): TLV2262AIPWRG4; MCP602T-I/STG; AD8532ARU-REEL;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 10kHz TSSOP Operational Amplifier IC - 687-TS942BIPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10kHz TSSOP Operational Amplifier IC
687-TS942BIPT
Dual 10kHz TSSOP Operational Amplifier IC 687-TS942BIPT
Dual Op-Amp, 2mV Vos, 10kHz GBW, TSSOP-8 Product overview: TS942BIPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS942BIPT can be used for catalog matching and distributor lookup.

Dual Op-Amp, 2mV Vos, 10kHz GBW, TSSOP-8 Product overview: TS942BIPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS942BIPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS942BIPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS942BIPT
Instrumentation, OP Amps, Buffer Amps TS942BIPT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS942BIPT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS942BIPT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS942BIPT
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1114546-TS942BIPT 687-TS942BIPT TS942BIPT TS942BIPT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS942BIPT Dual 10kHz TSSOP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.5 to 10 volts 2.5 to 10 volts
Source Current (IS) 0.0012 milliamps 0.0012 milliamps 0.0012 milliamps
VOS 2 millivolts 2 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 0.0100 MHz 0.0100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Operational Amplifier IC - 687-CLC505AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1700 V/µs
Bandwidth 150 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD611KH/+ - Lingto Electronic Limited
Specs
Source Current (IS) 1.8 milliamps
Bandwidth 2 MHz
View Details