General Purpose Amplifier 2 Circuit Rail-to-Rail 8-Mini DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 1114543-TS942AIN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0045 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2.5 V to 10 V
Operating Supply Current: 1.2μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 10kHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Dual Op Amp, 10kHz GBW, 5mV Vos, 60dB CMRR, PDIP-8 Product overview: TS942AIN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS942AIN can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8MINI DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-Mini DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS942AIN-ND | 1114543-TS942AIN | 687-TS942AIN | TS942AIN | TS942AIN | TS942AIN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS942AIN | Dual 10kHz Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0012 milliamps | 0.0012 milliamps | 0.0012 milliamps | 0.0012 milliamps | ||
| Slew Rate | 0.0045 V/µs | 0.0045 V/µs | 0.0045 V/µs | 4.50E-9 V/µs | 0.0045 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP | Rail/Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |