General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
1-Ch Op Amp, 10kHz GBW, 1.2uA, 2.5-10V, SO, SM Product overview: TS941IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kHz, 1.2uA, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10kHz, 1.2uA, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS941IDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038723-TS941IDT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0045 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 10 V
Operating Supply Current: 1.2μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 10kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS941IDT-ND | 687-TS941IDT | 038723-TS941IDT | TS941IDT | TS941IDT | TS941IDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 10kHz 1.2uA 10V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS941IDT | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0012 milliamps | 0.0012 milliamps | 0.0012 milliamps | 0.0012 milliamps | ||
| Slew Rate | 0.0045 V/µs | 0.0045 V/µs | 0.0045 V/µs | 4.50E-9 V/µs | 0.0045 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 8-SO | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |