STMicroelectronics, Inc. 100kHz 20uA 10V Operational Amplifier IC TS934AIDT

Description
4-Ch Op Amp, 100kHz GBW, 20uA IS, 2.7-10V, SO, CMOS Product overview: TS934AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 20uA, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 20uA, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS934AIDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Op Amp, 100kHz GBW, 20uA IS, 2.7-10V, SO, CMOS Product overview: TS934AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 20uA, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 20uA, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS934AIDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100kHz 20uA 10V Operational Amplifier IC - 687-TS934AIDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100kHz 20uA 10V Operational Amplifier IC
687-TS934AIDT
100kHz 20uA 10V Operational Amplifier IC 687-TS934AIDT
4-Ch Op Amp, 100kHz GBW, 20uA IS, 2.7-10V, SO, CMOS Product overview: TS934AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 20uA, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 20uA, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS934AIDT can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 100kHz GBW, 20uA IS, 2.7-10V, SO, CMOS Product overview: TS934AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 20uA, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 20uA, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS934AIDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS934AIDT - 1114538-TS934AIDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS934AIDT
1114538-TS934AIDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS934AIDT 1114538-TS934AIDT
Manufacturer: STMicroelectronics Win Source Part Number: 1114538-TS934AIDT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 10 V Operating Supply Current: 20μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 100kHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114538-TS934AIDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 10 V
Operating Supply Current: 20μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 100kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS934AIDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS934AIDT
Instrumentation, OP Amps, Buffer Amps TS934AIDT
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS934AIDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS934AIDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS934AIDT
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS934AIDT 1114538-TS934AIDT TS934AIDT TS934AIDT
Product Name 100kHz 20uA 10V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS934AIDT Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 10 volts 2.7 to 10 volts
Slew Rate 0.0500 V/µs 0.0500 V/µs 0.0500 V/µs
Bandwidth 0.1000 MHz 0.1000 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data