Manufacturer: STMicroelectronics
Win Source Part Number: 937646-TS934AID
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TS934
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
4-Ch Op Amp, 100kHz GBW, 20uA, CMOS, SO, 2.7-10V Product overview: TS934AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 20uA, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 20uA, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS934AID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 937646-TS934AID | 687-TS934AID | TS934AID | TS934AID |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS934AID | 100kHz 20uA 10V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 14-SO | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Operating Range | Automotive | |||
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 10 volts |