The TS932BIN is a rail-to-rail output micropower operational amplifier designed for low-voltage applications. It operates with a supply voltage range of 2.7 to 10 V and features a low power consumption of 20 OºA, making it suitable for battery-powered systems. The amplifier has a maximum input offset voltage of 2 mV for the TS932B variant and ultra-low input bias current of 1 pA, which enhances its performance in precision applications. The device supports a common mode input voltage range from VCC- -0.2 V to VCC+ -1.5 V and provides a typical large signal voltage gain of 106 dB. It is available in multiple package options, including SO-8, SO-14, SOT23-5, and TSSOP-14, facilitating easy integration into various designs. The TS932BIN is also automotive grade, ensuring reliability in automotive applications. Its ESD protection rating of 2 kV and latch-up immunity further enhance its robustness for sensitive environments.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-Mini DIP
DUAL OP-AMP, 2000uV OFFSET-MAX, 0.1MHz BAND WIDTH, PDIP8, PLASTIC, DIP-8 Product overview: TS932BIN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.1MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.1MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS932BIN can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8MINI DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-Mini DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS932BIN-ND | 687-TS932BIN | TS932BIN | TS932BIN | TS932BIN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 0.1MHz DIP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | ||
| Slew Rate | 0.0500 V/µs | 0.0500 V/µs | 5.00E-8 V/µs | 0.0500 V/µs | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |