Manufacturer: STMicroelectronics
Win Source Part Number: 054420-TS925IN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2.7 V to 12 V
Operating Supply Current: 6mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-DIP
Excellent audio performance / low distortion (0.005%) Product overview: TS925IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS925IN can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 16DIP
IC OPAMP GP 4 CIRCUIT 16DIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 054420-TS925IN | TS925IN-ND | 687-TS925IN | TS925IN | TS925IN | TS925IN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS925IN | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 12 volts | 12 volts | 2.7 volts | |||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | 6 milliamps | ||
| VOS | 3 millivolts | 3 millivolts | ||||
| IBIAS | 0.0150 µA | 0.0150 µA | ||||
| GBW | 4 MHz | 4 MHz |