General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SO
4-Ch Op Amp, 4MHz BW, 1.3V/µs SR, SOIC, 2.7-12V Product overview: TS925ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1.3V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1.3V, 12V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS925ID can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1321733-TS925ID
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 15 nA
Voltage - Input Offset: 3 mV
Current - Supply: 6mA
Current - Output / Channel: 80 mA
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -497-3050-5,497-3050
Base Product Number: TS925
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 12 V
IC OPAMP GP 4 CIRCUIT 16SO
OP AMP, 4MHZ, 1.3V/uS, SOIC-16; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:1.3V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 16SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SO
IC OPAMP GP 4 CIRCUIT 16SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-3050-5-ND | 687-TS925ID | 1321733-TS925ID | TS925ID | 89K1120 | TS925ID | TS925ID | TS925ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 4MHz 1.3V 12V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 4Mhz, 1.3V/us, Soic-16; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | 6 milliamps | ||||
| Slew Rate | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | 1.30E-6 V/µs | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 16-SOIC (0.154", 3.90mm Width) | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount |