Manufacturer: STMicroelectronics
Win Source Part Number: 1274555-TS922AIN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 900μV
Part Status: Obsolete(EOL)
Family Name: TS922
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-DIP
Output Current per Channel: 80mA
SR - Slew Rate: 1.3 V/μs
GBP - Gain Bandwidth Product: 4MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V
Alternative Parts (Cross-Reference): LMC6582BIN/NOPB; LMC6582BIN; LMC6582AIN;
Introduction Date: February 18, 1998
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-Mini DIP
2-Ch Op Amp, 4MHz BW, BICMOS, PDIP, 2.7-12V Product overview: TS922AIN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 12V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS922AIN can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8MINI DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-Mini DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1274555-TS922AIN | TS922AIN-ND | 687-TS922AIN | TS922AIN | TS922AIN | TS922AIN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS922AIN | Instrumentation, Op Amps, Buffer Amps | 4MHz 12V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 2 milliamps | 2 milliamps | 2 milliamps | 2 milliamps | ||
| VOS | 0.9000 millivolts | 0.9000 millivolts | ||||
| IBIAS | 0.0150 µA | 0.0150 µA | ||||
| GBW | 4 MHz | 4 MHz | ||||
| Slew Rate | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | 1.3 V/µs | 1.30E-6 V/µs |