General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS9224ID-ND | TS9224ID | TS9224ID | TS9224ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | |
| Slew Rate | 1.3 V/µs | 1.30E-6 V/µs | 1.3 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |