STMicroelectronics, Inc. Comparators TS884IPT

Description
Comparator General Purpose Push-Pull 14-TSSOP
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-14064-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14064-1-ND
Comparators 497-14064-1-ND
Comparator General Purpose Push-Pull 14-TSSOP

Comparator General Purpose Push-Pull 14-TSSOP

Buy Now Datasheet
Comparators - 497-14064-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14064-2-ND
Comparators 497-14064-2-ND
Comparator General Purpose Push-Pull 14-TSSOP

Comparator General Purpose Push-Pull 14-TSSOP

Buy Now Datasheet
Comparators - 497-14064-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14064-6-ND
Comparators 497-14064-6-ND
Comparator General Purpose Push-Pull 14-TSSOP

Comparator General Purpose Push-Pull 14-TSSOP

Buy Now Datasheet
Linear - Linear - Comparators - TS884IPT - TS884IPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS884IPT
TS884IPT
Linear - Linear - Comparators - TS884IPT TS884IPT
Manufacturer: STMicroelectronics Win Source Part Number: 129765-TS884IPT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 4 Current - Quiescent (Max): 500nA Voltage - Input Offset (Max): 6mV @ 5V Current - Input Bias (Max): 10pA CMRR, PSRR (Typ): 78dB CMRR Propagation Delay (Max): 16μs Hysteresis: 4.2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.1 V to 5.5 V Alternative Parts (Cross-Reference): MAX9144EUD+T; MCP6564T-E/ST; MCP6564-E/ST; TS884IPT; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 129765-TS884IPT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 4
Current - Quiescent (Max): 500nA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 10pA
CMRR, PSRR (Typ): 78dB CMRR
Propagation Delay (Max): 16μs
Hysteresis: 4.2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.1 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9144EUD+T; MCP6564T-E/ST; MCP6564-E/ST; TS884IPT;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS884IPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS884IPT
Integrated Circuits (ICs) - Linear - Comparators TS884IPT
IC COMPARATOR 4 GEN PUR 14TSSOP

IC COMPARATOR 4 GEN PUR 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-14064-1-ND TS884IPT TS884IPT
Product Name Comparators Linear - Linear - Comparators - TS884IPT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
SN54LS85 4-Bit Magnitude Comparators - JM38510/31101B2A - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.75
Package Type Other; TTL
View Details
 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details
Linear - Linear - Comparators - MIC7221YM5-TR - MIC7221YM5-TR - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.2 V to 10 V
Package Type Other; SOT-23-5
View Details
3 suppliers