STMicroelectronics, Inc. Comparators TS884IDT

Description
Comparator General Purpose Push-Pull 14-SO
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-14088-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14088-2-ND
Comparators 497-14088-2-ND
Comparator General Purpose Push-Pull 14-SO

Comparator General Purpose Push-Pull 14-SO

Buy Now Datasheet
Comparators - 497-14088-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14088-1-ND
Comparators 497-14088-1-ND
Comparator General Purpose Push-Pull 14-SO

Comparator General Purpose Push-Pull 14-SO

Buy Now Datasheet
Comparators - 497-14088-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14088-6-ND
Comparators 497-14088-6-ND
Comparator General Purpose Push-Pull 14-SO

Comparator General Purpose Push-Pull 14-SO

Buy Now Datasheet
Linear - Linear - Comparators - TS884IDT - TS884IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS884IDT
TS884IDT
Linear - Linear - Comparators - TS884IDT TS884IDT
Manufacturer: STMicroelectronics Win Source Part Number: 035211-TS884IDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 4 Current - Quiescent (Max): 500nA Voltage - Input Offset (Max): 6mV @ 5V Current - Input Bias (Max): 10pA CMRR, PSRR (Typ): 78dB CMRR Propagation Delay (Max): 16μs Hysteresis: 4.2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Supply Voltage - Operating: 1.1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035211-TS884IDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 4
Current - Quiescent (Max): 500nA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 10pA
CMRR, PSRR (Typ): 78dB CMRR
Propagation Delay (Max): 16μs
Hysteresis: 4.2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Supply Voltage - Operating: 1.1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS884IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS884IDT
Integrated Circuits (ICs) - Linear - Comparators TS884IDT
IC COMPARATOR 4 GEN PUR 14SO

IC COMPARATOR 4 GEN PUR 14SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-14088-2-ND TS884IDT TS884IDT
Product Name Comparators Linear - Linear - Comparators - TS884IDT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS2521/BRA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details