STMicroelectronics, Inc. Comparators TS882IST

Description
Comparator General Purpose Push-Pull 8-MiniSO
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 8-MiniSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-13800-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13800-2-ND
Comparators 497-13800-2-ND
Comparator General Purpose Push-Pull 8-MiniSO

Comparator General Purpose Push-Pull 8-MiniSO

Buy Now Datasheet
Comparators - 497-13800-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13800-1-ND
Comparators 497-13800-1-ND
Comparator General Purpose Push-Pull 8-MiniSO

Comparator General Purpose Push-Pull 8-MiniSO

Buy Now Datasheet
Comparators - 497-13800-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13800-6-ND
Comparators 497-13800-6-ND
Comparator General Purpose Push-Pull 8-MiniSO

Comparator General Purpose Push-Pull 8-MiniSO

Buy Now Datasheet
Linear - Linear - Comparators - TS882IST - TS882IST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS882IST
TS882IST
Linear - Linear - Comparators - TS882IST TS882IST
Manufacturer: STMicroelectronics Win Source Part Number: 801794-TS882IST Packaging: Reel Type: General Purpose Mounting Style: SMD Output Type: Push-Pull Number of Elements: 2 Voltage - Supply, Single/Dual (±): 1.1V ~ 5.5V CMRR, PSRR (Typ): 78dB CMRR Hysteresis: 4.2mV Supplier Device Package: 8-MiniSO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Voltage - Input Offset (Maximum): 6mV at 5V Current - Input Bias (Maximum): 10pA Propagation Delay (Maximum): 16μs Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 500nA Part Number Series: TS882

Manufacturer: STMicroelectronics
Win Source Part Number: 801794-TS882IST
Packaging: Reel
Type: General Purpose
Mounting Style: SMD
Output Type: Push-Pull
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 1.1V ~ 5.5V
CMRR, PSRR (Typ): 78dB CMRR
Hysteresis: 4.2mV
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Voltage - Input Offset (Maximum): 6mV at 5V
Current - Input Bias (Maximum): 10pA
Propagation Delay (Maximum): 16μs
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 500nA
Part Number Series: TS882

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - TS882IST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS882IST
Integrated Circuits (ICs) - Linear - Comparators TS882IST
IC COMPARATOR 2 GEN PUR 8MINISO

IC COMPARATOR 2 GEN PUR 8MINISO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-13800-2-ND TS882IST TS882IST
Product Name Comparators Linear - Linear - Comparators - TS882IST Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; Through Hole
Operating Current 1 to 20 mA
View Details
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details