STMicroelectronics, Inc. Comparator Type Stmicroelectronics TS882IST.

Description
Comparator Type:Nanopower; No. of Comparators:2 Comparators; Response Time:9µs; Supply Voltage Range:1.1V to 5.5V; Comparator Case Style:Mini SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Comparator Type:Nanopower; No. of Comparators:2 Comparators; Response Time:9µs; Supply Voltage Range:1.1V to 5.5V; Comparator Case Style:Mini SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Comparator Type Stmicroelectronics - 28AC5030 - Newark, An Avnet Company
Chicago, IL, United States
Comparator Type Stmicroelectronics
28AC5030
Comparator Type Stmicroelectronics 28AC5030
Comparator Type:Nanopower; No. of Comparators:2 Comparators; Response Time:9µs; Supply Voltage Range:1.1V to 5.5V; Comparator Case Style:Mini SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; Operating Temperature Min:-40°C RoHS Compliant: Yes

Comparator Type:Nanopower; No. of Comparators:2 Comparators; Response Time:9µs; Supply Voltage Range:1.1V to 5.5V; Comparator Case Style:Mini SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Comparators
Product Number 28AC5030
Product Name Comparator Type Stmicroelectronics
RoHS Compliant RoHS
Supply Voltage (VS) 1.1 to 5.5 volts
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data