STMicroelectronics, Inc. Comparators TS882IQ2T

Description
Comparator General Purpose Push-Pull 8-DFN (2x2)
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 8-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-14073-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14073-2-ND
Comparators 497-14073-2-ND
Comparator General Purpose Push-Pull 8-DFN (2x2)

Comparator General Purpose Push-Pull 8-DFN (2x2)

Buy Now Datasheet
Comparators - 497-14073-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14073-1-ND
Comparators 497-14073-1-ND
Comparator General Purpose Push-Pull 8-DFN (2x2)

Comparator General Purpose Push-Pull 8-DFN (2x2)

Buy Now Datasheet
Comparators - 497-14073-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-14073-6-ND
Comparators 497-14073-6-ND
Comparator General Purpose Push-Pull 8-DFN (2x2)

Comparator General Purpose Push-Pull 8-DFN (2x2)

Buy Now Datasheet
Linear - Linear - Comparators - TS882IQ2T - TS882IQ2T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS882IQ2T
TS882IQ2T
Linear - Linear - Comparators - TS882IQ2T TS882IQ2T
Manufacturer: STMicroelectronics Win Source Part Number: 035210-TS882IQ2T Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 2 Current - Quiescent (Max): 500nA Voltage - Input Offset (Max): 6mV @ 5V Current - Input Bias (Max): 10pA CMRR, PSRR (Typ): 78dB CMRR Propagation Delay (Max): 16μs Hysteresis: 4.2mV Family Name: TS882 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 1.1 V to 5.5 V Alternative Parts (Cross-Reference): MCP6542T-E/SN; MAX9053BEUB+T; MAX9053BEUB+; Introduction Date: October 21, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035210-TS882IQ2T
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 500nA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 10pA
CMRR, PSRR (Typ): 78dB CMRR
Propagation Delay (Max): 16μs
Hysteresis: 4.2mV
Family Name: TS882
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 1.1 V to 5.5 V
Alternative Parts (Cross-Reference): MCP6542T-E/SN; MAX9053BEUB+T; MAX9053BEUB+;
Introduction Date: October 21, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS882IQ2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS882IQ2T
Integrated Circuits (ICs) - Linear - Comparators TS882IQ2T
IC COMPARATOR 2 GEN PUR 8DFN

IC COMPARATOR 2 GEN PUR 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-14073-2-ND TS882IQ2T TS882IQ2T
Product Name Comparators Linear - Linear - Comparators - TS882IQ2T Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8136N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
8-bit magnitude comparator - 74HC688D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
4-Bit Comparator - 8269/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details