STMicroelectronics, Inc. Linear - Linear - Comparators - TS881ICT TS881ICT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114515-TS881ICT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 500nA Voltage - Input Offset (Max): 6mV @ 5V Current - Input Bias (Max): 10pA Current - Output (Typ): 36mA CMRR, PSRR (Typ): 78dB CMRR Propagation Delay (Max): 22μs Hysteresis: 4.2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 0.85 V to 5.5 V Alternative Parts (Cross-Reference): ADCMP608BKSZ-R2; ADCMP608BKSZ; ADCMP608BKSZ-REEL7; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114515-TS881ICT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 500nA Voltage - Input Offset (Max): 6mV @ 5V Current - Input Bias (Max): 10pA Current - Output (Typ): 36mA CMRR, PSRR (Typ): 78dB CMRR Propagation Delay (Max): 22μs Hysteresis: 4.2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 0.85 V to 5.5 V Alternative Parts (Cross-Reference): ADCMP608BKSZ-R2; ADCMP608BKSZ; ADCMP608BKSZ-REEL7; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS881ICT - TS881ICT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS881ICT
TS881ICT
Linear - Linear - Comparators - TS881ICT TS881ICT
Manufacturer: STMicroelectronics Win Source Part Number: 1114515-TS881ICT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 500nA Voltage - Input Offset (Max): 6mV @ 5V Current - Input Bias (Max): 10pA Current - Output (Typ): 36mA CMRR, PSRR (Typ): 78dB CMRR Propagation Delay (Max): 22μs Hysteresis: 4.2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 0.85 V to 5.5 V Alternative Parts (Cross-Reference): ADCMP608BKSZ-R2; ADCMP608BKSZ; ADCMP608BKSZ-REEL7; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114515-TS881ICT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 500nA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 10pA
Current - Output (Typ): 36mA
CMRR, PSRR (Typ): 78dB CMRR
Propagation Delay (Max): 22μs
Hysteresis: 4.2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 0.85 V to 5.5 V
Alternative Parts (Cross-Reference): ADCMP608BKSZ-R2; ADCMP608BKSZ; ADCMP608BKSZ-REEL7;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-13217-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13217-2-ND
Comparators 497-13217-2-ND
Comparator General Purpose Push-Pull SC-70-5

Comparator General Purpose Push-Pull SC-70-5

Buy Now Datasheet
Comparators - 497-13217-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13217-6-ND
Comparators 497-13217-6-ND
Comparator General Purpose Push-Pull SC-70-5

Comparator General Purpose Push-Pull SC-70-5

Buy Now Datasheet
Comparators - 497-13217-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13217-1-ND
Comparators 497-13217-1-ND
Comparator General Purpose Push-Pull SC-70-5

Comparator General Purpose Push-Pull SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS881ICT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS881ICT
Integrated Circuits (ICs) - Linear - Comparators TS881ICT
IC COMPARATOR 1 GEN PUR SC70-5

IC COMPARATOR 1 GEN PUR SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS881ICT 497-13217-2-ND TS881ICT
Product Name Linear - Linear - Comparators - TS881ICT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

CD4063B 4-Bit Magnitude Comparators - CD4063BMT - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
 - 9324DM/B - Rochester Electronics
Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; Surface Mount
View Details