STMicroelectronics, Inc. Linear - Linear - Comparators - TS864IDT TS864IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035208-TS864IDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 4 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V CMRR, PSRR (Typ): 70dB CMRR Propagation Delay (Max): 2μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 10 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035208-TS864IDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 4 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V CMRR, PSRR (Typ): 70dB CMRR Propagation Delay (Max): 2μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 10 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS864IDT - TS864IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS864IDT
TS864IDT
Linear - Linear - Comparators - TS864IDT TS864IDT
Manufacturer: STMicroelectronics Win Source Part Number: 035208-TS864IDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 4 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V CMRR, PSRR (Typ): 70dB CMRR Propagation Delay (Max): 2μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 2.7 V to 10 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035208-TS864IDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 4
Current - Quiescent (Max): 16μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 300pA @ 5V
CMRR, PSRR (Typ): 70dB CMRR
Propagation Delay (Max): 2μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.7 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-8133-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8133-1-ND
Comparators 497-8133-1-ND
Comparator General Purpose Push-Pull 14-SO

Comparator General Purpose Push-Pull 14-SO

Buy Now Datasheet
Comparators - 497-8133-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8133-2-ND
Comparators 497-8133-2-ND
Comparator General Purpose Push-Pull 14-SO

Comparator General Purpose Push-Pull 14-SO

Buy Now Datasheet
Comparators - 497-8133-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8133-6-ND
Comparators 497-8133-6-ND
Comparator General Purpose Push-Pull 14-SO

Comparator General Purpose Push-Pull 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS864IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS864IDT
Integrated Circuits (ICs) - Linear - Comparators TS864IDT
IC COMPARATOR 4 GEN PUR 14SO

IC COMPARATOR 4 GEN PUR 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS864IDT 497-8133-1-ND TS864IDT
Product Name Linear - Linear - Comparators - TS864IDT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
 - 54F521/BRA - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
View Details