Quad BiCMOS Comparator, 2.7-10V, 500ns, 12uA Product overview: TS864AIDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10V, 12uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 10V, 12uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS864AIDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 798452-TS864AIDT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Push-Pull
Number of Elements: 4
Part Status: Obsolete(EOL)
CMRR, PSRR (Typ): 70dB CMRR
Family Name: TS864
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Dual Supply Voltage (±): 2.7 V ~ 10 V
Maximum Quiescent Current: 16μA
Voltage - Input Offset (Maximum): 7mV @ 5V
Current - Input Bias (Maximum): 300pA @ 5V
Propagation Delay (Maximum): 2μs
Alternative Parts (Cross-Reference): TS864AIYDT; TS864AIN; TS864AIPT; TS864AIP;
Introduction Date: October 12, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC COMP BICMOS R-R MCRPWR 14SOIC
Comparator General Purpose Push-Pull 14-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS864AIDT | 798452-TS864AIDT | TS864AIDT | TS864AIDT |
| Product Name | Quad 10V 12uA Linear Comparator IC | Linear - Linear - Comparators - TS864AIDT | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 10 volts | |||
| Power Dissipation (PD) | 830 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |