STMicroelectronics, Inc. Linear - Linear - Comparators - TS862IDT TS862IDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114498-TS862IDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 2 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V CMRR, PSRR (Typ): 70dB CMRR Propagation Delay (Max): 2μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 10 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1114498-TS862IDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 2 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V CMRR, PSRR (Typ): 70dB CMRR Propagation Delay (Max): 2μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 10 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS862IDT - TS862IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS862IDT
TS862IDT
Linear - Linear - Comparators - TS862IDT TS862IDT
Manufacturer: STMicroelectronics Win Source Part Number: 1114498-TS862IDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 2 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V CMRR, PSRR (Typ): 70dB CMRR Propagation Delay (Max): 2μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 10 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114498-TS862IDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 16μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 300pA @ 5V
CMRR, PSRR (Typ): 70dB CMRR
Propagation Delay (Max): 2μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-8131-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8131-6-ND
Comparators 497-8131-6-ND
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
Comparators - 497-8131-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8131-2-ND
Comparators 497-8131-2-ND
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
Comparators - 497-8131-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8131-1-ND
Comparators 497-8131-1-ND
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS862IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS862IDT
Integrated Circuits (ICs) - Linear - Comparators TS862IDT
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS862IDT 497-8131-6-ND TS862IDT
Product Name Linear - Linear - Comparators - TS862IDT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
CD54HC85 4-Bit Magnitude Comparator - 8601301EA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details