STMicroelectronics, Inc. Comparators TS862AID

Description
Comparator General Purpose Push-Pull 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - TS862AID-ND - DigiKey
Thief River Falls, MN, United States
Comparators
TS862AID-ND
Comparators TS862AID-ND
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TS862AID - TS862AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS862AID
TS862AID
Linear - Linear - Comparators - TS862AID TS862AID
Manufacturer: STMicroelectronics Win Source Part Number: 937643-TS862AID Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Push-Pull 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TS862 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 937643-TS862AID
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose Push-Pull 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TS862
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS862AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS862AID
Integrated Circuits (ICs) - Linear - Comparators TS862AID
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS862AID-ND TS862AID TS862AID
Product Name Comparators Linear - Linear - Comparators - TS862AID Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT521SC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
Comparators - LM111 MD8 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 5V ~ 30V, ±2.5V ~ 15V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8-bit magnitude comparator - 74HC688PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
4-Bit Comparator - 8269/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details