1Ch BiCMOS Comparator, Rail-to-Rail, Micropower, PDIP Product overview: TS861IN from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS861IN can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1274514-TS861IN
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Output Type: Push-Pull
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-DIP
Voltage - Input Offset (Maximum): 15mV at 5V
Current - Input Bias (Maximum): 300pA at 5V
Propagation Delay (Maximum): 2μs
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: TS861
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.7V ~ 10V
Current - Quiescent (Maximum): 16μA
CMRR, PSRR: 70dB CMRR
IC COMPARATOR R-R MCRPWR 8-DIP
Comparator General Purpose Push-Pull 8-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TS861IN | 1274514-TS861IN | TS861IN | TS861IN |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - TS861IN | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 10 volts | 2.7 to 10 volts | ||
| Power Dissipation (PD) | 1250 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) |