STMicroelectronics, Inc. Comparators TS861AIN

Description
Comparator General Purpose Push-Pull 8-DIP
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-2309-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-2309-5-ND
Comparators 497-2309-5-ND
Comparator General Purpose Push-Pull 8-DIP

Comparator General Purpose Push-Pull 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS861AIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS861AIN
Integrated Circuits (ICs) - Linear - Comparators TS861AIN
IC COMPARATOR 1 GEN PUR 8DIP

IC COMPARATOR 1 GEN PUR 8DIP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 497-2309-5-ND TS861AIN
Product Name Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; 119 mA
View Details
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Dual 4-Bit Comparator - 5133/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details