STMicroelectronics, Inc. Comparators TS861AIDT

Description
Comparator General Purpose Push-Pull 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-8130-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8130-2-ND
Comparators 497-8130-2-ND
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TS861AIDT - TS861AIDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS861AIDT
TS861AIDT
Linear - Linear - Comparators - TS861AIDT TS861AIDT
Manufacturer: STMicroelectronics Win Source Part Number: 035206-TS861AIDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 300pA @ 5V CMRR, PSRR (Typ): 70dB CMRR Propagation Delay (Max): 2μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 10 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035206-TS861AIDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 16μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 300pA @ 5V
CMRR, PSRR (Typ): 70dB CMRR
Propagation Delay (Max): 2μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS861AIDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS861AIDT
Integrated Circuits (ICs) - Linear - Comparators TS861AIDT
IC COMPARATOR 1 GEN PUR 8SOIC

IC COMPARATOR 1 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-8130-2-ND TS861AIDT TS861AIDT
Product Name Comparators Linear - Linear - Comparators - TS861AIDT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC677NT - Rochester Electronics
Specs
Package Type DIP; Other; DIP24
View Details
2 suppliers
SN54ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-8857801SA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
4-bit magnitude comparator - 74HCT85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
3 suppliers
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details