STMicroelectronics, Inc. Linear - Linear - Comparators - TS861AID TS861AID

Description
Manufacturer: STMicroelectronics Win Source Part Number: 712724-TS861AID Packaging: Tube Type: Use For General Mounting Style: SMD Output Type: Push-Pull Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 7mV at 5V Current - Input Bias (Maximum): 300pA at 5V Propagation Delay (Maximum): 2μs Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: TS861 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 10V Current - Quiescent (Maximum): 16μA CMRR, PSRR: 70dB CMRR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 712724-TS861AID Packaging: Tube Type: Use For General Mounting Style: SMD Output Type: Push-Pull Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 7mV at 5V Current - Input Bias (Maximum): 300pA at 5V Propagation Delay (Maximum): 2μs Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: TS861 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 10V Current - Quiescent (Maximum): 16μA CMRR, PSRR: 70dB CMRR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS861AID - TS861AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS861AID
TS861AID
Linear - Linear - Comparators - TS861AID TS861AID
Manufacturer: STMicroelectronics Win Source Part Number: 712724-TS861AID Packaging: Tube Type: Use For General Mounting Style: SMD Output Type: Push-Pull Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 7mV at 5V Current - Input Bias (Maximum): 300pA at 5V Propagation Delay (Maximum): 2μs Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: TS861 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 10V Current - Quiescent (Maximum): 16μA CMRR, PSRR: 70dB CMRR

Manufacturer: STMicroelectronics
Win Source Part Number: 712724-TS861AID
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Output Type: Push-Pull
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 7mV at 5V
Current - Input Bias (Maximum): 300pA at 5V
Propagation Delay (Maximum): 2μs
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: TS861
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 10V
Current - Quiescent (Maximum): 16μA
CMRR, PSRR: 70dB CMRR

Buy Now
Comparators - TS861AID-ND - DigiKey
Thief River Falls, MN, United States
Comparators
TS861AID-ND
Comparators TS861AID-ND
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS861AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS861AID
Integrated Circuits (ICs) - Linear - Comparators TS861AID
IC COMPARATOR 1 GEN PUR 8SOIC

IC COMPARATOR 1 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS861AID TS861AID-ND TS861AID
Product Name Linear - Linear - Comparators - TS861AID Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT521SC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
CD74HC85 4-Bit Magnitude Comparator - CD74HC85PWRG4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4-bit magnitude comparator - 74HC85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details