STMicroelectronics Voltage Supervisor IC TS8364IZ

Description
Micropower voltage supervisor with reset active high Product overview: TS8364IZ from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS8364IZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Micropower voltage supervisor with reset active high Product overview: TS8364IZ from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS8364IZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-TS8364IZ
Voltage Supervisor IC 691-TS8364IZ
Micropower voltage supervisor with reset active high Product overview: TS8364IZ from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS8364IZ can be used for catalog matching and distributor lookup.

Micropower voltage supervisor with reset active high Product overview: TS8364IZ from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS8364IZ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TS8364IZ - 1157862-TS8364IZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TS8364IZ
1157862-TS8364IZ
PMIC - PMIC - Supervisors - TS8364IZ 1157862-TS8364IZ
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157862-TS8364IZ Packaging: Bulk Type: Simple Reset/Power-On Reset Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 20 µs Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: TO-226-2 Operating Supply Current: 12 µA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 625 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 1 V Max Operating Temperature: 85 °C Threshold Voltage: 4.5 V Overvoltage Threshold: 4.66 V Undervoltage Threshold: 4.17 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157862-TS8364IZ
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 20 µs
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: TO-226-2
Operating Supply Current: 12 µA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 625 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1 V
Max Operating Temperature: 85 °C
Threshold Voltage: 4.5 V
Overvoltage Threshold: 4.66 V
Undervoltage Threshold: 4.17 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TS8364IZ 1157862-TS8364IZ
Product Name Voltage Supervisor IC PMIC - PMIC - Supervisors - TS8364IZ
Number of Supplies 1 1; 1
Type Bulk TO-226-2
IQ 12 µA 12 µA
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907787 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details