STMicroelectronics, Inc. Supervisors TS834-5IDT

Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-4071-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4071-1-ND
Supervisors 497-4071-1-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-4071-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4071-2-ND
Supervisors 497-4071-2-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-4071-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4071-6-ND
Supervisors 497-4071-6-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TS834-5IDT - 133943-TS834-5IDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TS834-5IDT
133943-TS834-5IDT
PMIC - PMIC - Supervisors - TS834-5IDT 133943-TS834-5IDT
Manufacturer: STMicroelectronics Win Source Part Number: 133943-TS834-5IDT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 125 ms Minimum Voltage - Threshold: 4.33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Alternative Parts (Cross-Reference): TS834-5ID; TS834-5IP; TS834-5IPT; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 133943-TS834-5IDT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 125 ms Minimum
Voltage - Threshold: 4.33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Alternative Parts (Cross-Reference): TS834-5ID; TS834-5IP; TS834-5IPT;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.46V Voltage Supervisor IC
691-TS834-5IDT
4.46V Voltage Supervisor IC 691-TS834-5IDT
Micropower Voltage Supervisor, Reset Active Low/High, 4.1-4.46V, SO, SM Product overview: TS834-5IDT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.46V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.46V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS834-5IDT can be used for catalog matching and distributor lookup.

Micropower Voltage Supervisor, Reset Active Low/High, 4.1-4.46V, SO, SM Product overview: TS834-5IDT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.46V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.46V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS834-5IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TS834-5IDT
Supervisory Circuits TS834-5IDT
Supervisory Circuits 4.33V Micropower AHL

Supervisory Circuits 4.33V Micropower AHL

Buy Now Datasheet
Supervisors - TS834-5IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TS834-5IDT
Supervisors TS834-5IDT
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TS834-5IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TS834-5IDT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TS834-5IDT
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
PMIC - Supervisors - TS834-5IDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TS834-5IDT
PMIC - Supervisors TS834-5IDT
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet
Voltage Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics - 45AC7879 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics
45AC7879
Voltage Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics 45AC7879
VOLTAGE SUPERVISOR, 5.5V, SOIC-8; Threshold Voltage:4.33V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low, Open-Drain; Digital IC Case:SOIC; MSL:- RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 5.5V, SOIC-8; Threshold Voltage:4.33V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low, Open-Drain; Digital IC Case:SOIC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-4071-1-ND 133943-TS834-5IDT 691-TS834-5IDT TS834-5IDT TS834-5IDT TS834-5IDT TS834-5IDT 45AC7879
Product Name Supervisors PMIC - PMIC - Supervisors - TS834-5IDT 4.46V Voltage Supervisor IC Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Voltage Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics
Features Manual Reset
Output Options Open Drain; Active Low; Active High Open Drain; Inverting; Active Low; Active High Open Drain Open Drain; Open Drain or Open Collector
Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Threshold 4.33 volts 4.33 volts 4.33 volts 4.33 volts 4.33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details