STMicroelectronics, Inc. 5.5V 4.46V Voltage Supervisor IC TS834-5ID

Description
Micropower Voltage Supervisor IC, 1.5-5.5V, 4.1-4.46V, SO, SM Product overview: TS834-5ID from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4.46V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 4.46V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS834-5ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Micropower Voltage Supervisor IC, 1.5-5.5V, 4.1-4.46V, SO, SM Product overview: TS834-5ID from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4.46V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 4.46V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS834-5ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 4.46V Voltage Supervisor IC
691-TS834-5ID
5.5V 4.46V Voltage Supervisor IC 691-TS834-5ID
Micropower Voltage Supervisor IC, 1.5-5.5V, 4.1-4.46V, SO, SM Product overview: TS834-5ID from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4.46V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 4.46V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS834-5ID can be used for catalog matching and distributor lookup.

Micropower Voltage Supervisor IC, 1.5-5.5V, 4.1-4.46V, SO, SM Product overview: TS834-5ID from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 4.46V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 4.46V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS834-5ID can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Surplus - TS834-5ID - 720947-TS834-5ID - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - TS834-5ID
720947-TS834-5ID
Electronic Surplus - TS834-5ID 720947-TS834-5ID
Manufacturer: STMicroelectronics Win Source Part Number: 720947-TS834-5ID Packaging: Tube Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 125ms Minimum Voltage - Threshold: 4.33V Family Name: TS834 Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TS834-5IP; TS834-5IPT; TS834-5IDT; Introduction Date: November 22, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: TS834 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 720947-TS834-5ID
Packaging: Tube
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 125ms Minimum
Voltage - Threshold: 4.33V
Family Name: TS834
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TS834-5IP; TS834-5IPT; TS834-5IDT;
Introduction Date: November 22, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TS834
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Supervisors - TS834-5ID-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
TS834-5ID-ND
Supervisors TS834-5ID-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TS834-5ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TS834-5ID
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TS834-5ID
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site
Supervisors - TS834-5ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TS834-5ID
Supervisors TS834-5ID
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - TS834-5ID - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TS834-5ID
PMIC - Supervisors TS834-5ID
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TS834-5ID 720947-TS834-5ID TS834-5ID-ND TS834-5ID TS834-5ID TS834-5ID
Product Name 5.5V 4.46V Voltage Supervisor IC Electronic Surplus - TS834-5ID Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SO SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 12 µA
Supply Voltage 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901710 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details