STMicroelectronics, Inc. 1V 5.5V 4.11V Voltage Supervisor IC TS831-5IZ-AP

Description
Micropower Voltage Supervisor, 1V-5.5V, 4.11V/4.5V Reset, TO-92 Product overview: TS831-5IZ-AP from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 4.11V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 4.11V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS831-5IZ-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Micropower Voltage Supervisor, 1V-5.5V, 4.11V/4.5V Reset, TO-92 Product overview: TS831-5IZ-AP from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 4.11V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 4.11V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS831-5IZ-AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1V 5.5V 4.11V Voltage Supervisor IC
691-TS831-5IZ-AP
1V 5.5V 4.11V Voltage Supervisor IC 691-TS831-5IZ-AP
Micropower Voltage Supervisor, 1V-5.5V, 4.11V/4.5V Reset, TO-92 Product overview: TS831-5IZ-AP from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 4.11V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 4.11V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS831-5IZ-AP can be used for catalog matching and distributor lookup.

Micropower Voltage Supervisor, 1V-5.5V, 4.11V/4.5V Reset, TO-92 Product overview: TS831-5IZ-AP from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, 4.11V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, 4.11V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS831-5IZ-AP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TS831-5IZ-AP - 035205-TS831-5IZ-AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TS831-5IZ-AP
035205-TS831-5IZ-AP
PMIC - PMIC - Supervisors - TS831-5IZ-AP 035205-TS831-5IZ-AP
Manufacturer: STMicroelectronics Win Source Part Number: 035205-TS831-5IZ-AP Packaging: AMMO PACKAGE Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 μs Typical Response Time Voltage - Threshold: 4.33V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 035205-TS831-5IZ-AP
Packaging: AMMO PACKAGE
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 μs Typical Response Time
Voltage - Threshold: 4.33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 497-8192-3-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8192-3-ND
Supervisors 497-8192-3-ND
Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Buy Now Datasheet
Supervisors - TS831-5IZ-AP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TS831-5IZ-AP
Supervisors TS831-5IZ-AP
Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Supervisor Open Drain or Open Collector 1 Channel TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TS831-5IZ-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TS831-5IZ-AP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TS831-5IZ-AP
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TS831-5IZ-AP
Supervisory Circuits TS831-5IZ-AP
Supervisory Circuits 4.33V Micropower AL

Supervisory Circuits 4.33V Micropower AL

Buy Now Datasheet
IC SUPERVISOR RESET 4.33V TO-92 - 761-TS831-5IZ-AP - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR RESET 4.33V TO-92
761-TS831-5IZ-AP
IC SUPERVISOR RESET 4.33V TO-92 761-TS831-5IZ-AP
IC SUPERVISOR RESET 4.33V TO-92

IC SUPERVISOR RESET 4.33V TO-92

Supplier's Site
PMIC - Supervisors - TS831-5IZ-AP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TS831-5IZ-AP
PMIC - Supervisors TS831-5IZ-AP
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TS831-5IZ-AP 035205-TS831-5IZ-AP 497-8192-3-ND TS831-5IZ-AP TS831-5IZ-AP TS831-5IZ-AP 761-TS831-5IZ-AP TS831-5IZ-AP
Product Name 1V 5.5V 4.11V Voltage Supervisor IC PMIC - PMIC - Supervisors - TS831-5IZ-AP Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits IC SUPERVISOR RESET 4.33V TO-92 PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1
Type TO-92 TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
IQ 12 µA 12 µA
Supply Voltage 1 to 5.5 volts 5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products