Manufacturer: STMicroelectronics
Win Source Part Number: 035204-TS831-5IDT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 μs Typical Response Time
Voltage - Threshold: 4.33V
Family Name: TS831
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SO
Alternative Parts (Cross-Reference): MC34064D-5R2; MC34064D-005; X5329S8-T1;
Introduction Date: March 30, 2000
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Micropower Voltage Supervisor, 4.5V Reset, 12uA, SO, SM Product overview: TS831-5IDT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 12uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 12uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS831-5IDT can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisory Circuits 4.33V Micropower AL
IC SUPERVISOR 1 CHANNEL 8SO
IC SUPERVISOR VOLT MCRPWR 8SOIC
IC SUPERVISOR 1 CHANNEL 8SO
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 035204-TS831-5IDT | 691-TS831-5IDT | 497-4070-6-ND | TS831-5IDT | TS831-5IDT | 761-TS831-5IDT | TS831-5IDT | TS831-5IDT |
| Product Name | PMIC - PMIC - Supervisors - TS831-5IDT | 4.5V 12uA Voltage Supervisor IC | Supervisors | Supervisory Circuits | PMIC - Supervisors | IC SUPERVISOR VOLT MCRPWR 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | Open Drain | |||
| Type | 8-SO | SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Threshold | 4.33 volts | 4.33 volts | 4.33 volts | 4.33 volts | 4.33 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |