Micropower Voltage Supervisor, Reset Active Low, TO-92 Product overview: TS831-4IZT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS831-4IZT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1114494-TS831-4IZT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 μs Typical Response Time
Voltage - Threshold: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
VOLTAGE SUPERVISOR, 5.5V, TO-92-3; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisory Circuits 4.50V Micropower AL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-TS831-4IZT | 1114494-TS831-4IZT | 497-8129-2-ND | TS831-4IZT | 45AC7878 | TS831-4IZT | TS831-4IZT | TS831-4IZT |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - TS831-4IZT | Supervisors | PMIC - Supervisors | Voltage Supervisor, 5.5V, To-92-3; Threshold Voltage Stmicroelectronics | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | ||||
| Type | TO-92 | TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |||
| IQ | 12 µA | |||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |