STMicroelectronics, Inc. 4.7V 12uA 5.5V Voltage Supervisor IC TS831-4IDT

Description
Micropower Voltage Supervisor, 4.18-4.7V Reset, 12uA, SO, 5.5V Product overview: TS831-4IDT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 12uA, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 12uA, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS831-4IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Micropower Voltage Supervisor, 4.18-4.7V Reset, 12uA, SO, 5.5V Product overview: TS831-4IDT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 12uA, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 12uA, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS831-4IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7V 12uA 5.5V Voltage Supervisor IC
691-TS831-4IDT
4.7V 12uA 5.5V Voltage Supervisor IC 691-TS831-4IDT
Micropower Voltage Supervisor, 4.18-4.7V Reset, 12uA, SO, 5.5V Product overview: TS831-4IDT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 12uA, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 12uA, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS831-4IDT can be used for catalog matching and distributor lookup.

Micropower Voltage Supervisor, 4.18-4.7V Reset, 12uA, SO, 5.5V Product overview: TS831-4IDT from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 12uA, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.7V, 12uA, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TS831-4IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-TS831-4IDTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-TS831-4IDTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Supervisors - 497-TS831-4IDTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - TS831-4IDT - 035203-TS831-4IDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TS831-4IDT
035203-TS831-4IDT
PMIC - PMIC - Supervisors - TS831-4IDT 035203-TS831-4IDT
Manufacturer: STMicroelectronics Win Source Part Number: 035203-TS831-4IDT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 μs Typical Response Time Voltage - Threshold: 4.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035203-TS831-4IDT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 μs Typical Response Time
Voltage - Threshold: 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TS831-4IDT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.5V, CMOS, PDSO8

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.5V, CMOS, PDSO8

Supplier's Site Datasheet
Supervisors - TS831-4IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TS831-4IDT
Supervisors TS831-4IDT
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Supervisor Open Drain or Open Collector 1 Channel 8-SOIC

Buy Now Datasheet
Voltage Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics - 45AC7877 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics
45AC7877
Voltage Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics 45AC7877
VOLTAGE SUPERVISOR, 5.5V, SOIC-8; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 5.5V, SOIC-8; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - TS831-4IDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TS831-4IDT
PMIC - Supervisors TS831-4IDT
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TS831-4IDT
Supervisory Circuits TS831-4IDT
Supervisory Circuits 4.50V Micropower AL

Supervisory Circuits 4.50V Micropower AL

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TS831-4IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TS831-4IDT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TS831-4IDT
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TS831-4IDT 497-TS831-4IDTTR-ND 035203-TS831-4IDT TS831-4IDT TS831-4IDT 45AC7877 TS831-4IDT TS831-4IDT TS831-4IDT
Product Name 4.7V 12uA 5.5V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TS831-4IDT Supervisors Voltage Supervisor, 5.5V, Soic-8; Threshold Voltage Stmicroelectronics PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1Monitors 1; 1
Type SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC; SOIC8 SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 12 µA
Supply Voltage 1 to 5.5 volts 1 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901548P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details