1.225V Micropower Shunt Voltage Reference Product overview: TS821AILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS821AILT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3
Manufacturer: STMicroelectronics
Win Source Part Number: 035199-TS821AILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 120ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 1% SOT23-3
IC VREF SHUNT 1% SOT23-3
Voltage References 1.225V Micropower 1%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TS821AILT | 497-8123-2-ND | 035199-TS821AILT | TS821AILT | TS821AILT | TS821AILT |
| Product Name | 1.225V Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TS821AILT | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Fixed; Programmable | Fixed | ||||
| Package Type | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |