STMicroelectronics, Inc. Peak Repetitive Off State Voltage Stmicroelectronics TS820-600T.

Description
Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:5A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:70A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:5A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:70A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Peak Repetitive Off State Voltage Stmicroelectronics - 28AC5028 - Newark, An Avnet Company
Chicago, IL, United States
Peak Repetitive Off State Voltage Stmicroelectronics
28AC5028
Peak Repetitive Off State Voltage Stmicroelectronics 28AC5028
Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:5A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:70A; Product Range:- RoHS Compliant: Yes

Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:5A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Repetitive Surge Current:70A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 28AC5028
Product Name Peak Repetitive Off State Voltage Stmicroelectronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B632SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T360N28TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 2800 volts
View Details