STMicroelectronics, Inc. Linear - Linear - Comparators - TS7221BILT TS7221BILT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035196-TS7221BILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035196-TS7221BILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS7221BILT - TS7221BILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS7221BILT
TS7221BILT
Linear - Linear - Comparators - TS7221BILT TS7221BILT
Manufacturer: STMicroelectronics Win Source Part Number: 035196-TS7221BILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 15mV @ 5V Current - Input Bias (Max): 300pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 035196-TS7221BILT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 16μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 300pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Comparators - 497-8122-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8122-1-ND
Comparators 497-8122-1-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Comparators - 497-8122-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8122-2-ND
Comparators 497-8122-2-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Comparators - 497-8122-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8122-6-ND
Comparators 497-8122-6-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS7221BILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS7221BILT
Integrated Circuits (ICs) - Linear - Comparators TS7221BILT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS7221BILT 497-8122-1-ND TS7221BILT
Product Name Linear - Linear - Comparators - TS7221BILT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AS866AN - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
View Details
2 suppliers
Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details