STMicroelectronics, Inc. Comparators TS7221AILT

Description
Comparator General Purpose Open Drain SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose Open Drain SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-3047-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-3047-6-ND
Comparators 497-3047-6-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Comparators - 497-3047-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-3047-1-ND
Comparators 497-3047-1-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Comparators - 497-3047-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-3047-2-ND
Comparators 497-3047-2-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - TS7221AILT - TS7221AILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS7221AILT
TS7221AILT
Linear - Linear - Comparators - TS7221AILT TS7221AILT
Manufacturer: STMicroelectronics Win Source Part Number: 035195-TS7221AILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 16μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 300pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 035195-TS7221AILT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 16μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 300pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS7221AILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS7221AILT
Integrated Circuits (ICs) - Linear - Comparators TS7221AILT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-3047-6-ND TS7221AILT TS7221AILT
Product Name Comparators Linear - Linear - Comparators - TS7221AILT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details