Manufacturer: STMicroelectronics
Win Source Part Number: 213509-TS7211BILT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 12μA
Voltage - Input Offset (Max): 15mV @ 5V
Current - Input Bias (Max): 3pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC COMPARATOR 1CH SOT-23-5
Comparator General Purpose Push-Pull SOT-23-5
IC COMPARATOR 1CH SOT-23-5
IC COMPARATOR 1 GEN PUR SOT23-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | TS7211BILT | 497-TS7211BILTCT-ND | TS7211BILT |
| Product Name | Linear - Linear - Comparators - TS7211BILT | Comparators | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Identity | Magnitude |