STMicroelectronics, Inc. Linear - Linear - Comparators - TS7211AILT TS7211AILT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054419-TS7211AILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 12μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 3pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Family Name: TS7211 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V Alternative Parts (Cross-Reference): MIC7211BM5 TR; MIC7211YM5; MIC7211YM5-TR; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054419-TS7211AILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 12μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 3pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Family Name: TS7211 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V Alternative Parts (Cross-Reference): MIC7211BM5 TR; MIC7211YM5; MIC7211YM5-TR; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS7211AILT - TS7211AILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS7211AILT
TS7211AILT
Linear - Linear - Comparators - TS7211AILT TS7211AILT
Manufacturer: STMicroelectronics Win Source Part Number: 054419-TS7211AILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 12μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 3pA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Family Name: TS7211 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 10 V Alternative Parts (Cross-Reference): MIC7211BM5 TR; MIC7211YM5; MIC7211YM5-TR; Introduction Date: July 02, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054419-TS7211AILT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 12μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 3pA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Family Name: TS7211
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 10 V
Alternative Parts (Cross-Reference): MIC7211BM5 TR; MIC7211YM5; MIC7211YM5-TR;
Introduction Date: July 02, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-3046-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-3046-6-ND
Comparators 497-3046-6-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 497-3046-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-3046-2-ND
Comparators 497-3046-2-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 497-3046-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-3046-1-ND
Comparators 497-3046-1-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS7211AILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS7211AILT
Integrated Circuits (ICs) - Linear - Comparators TS7211AILT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS7211AILT 497-3046-6-ND TS7211AILT
Product Name Linear - Linear - Comparators - TS7211AILT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
CD4063B 4-Bit Magnitude Comparators - CD4063BMTG4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
Comparators - 150-MCP6564T-E/STVAOTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers