Manufacturer: STMicroelectronics
Win Source Part Number: 054151-TS652IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 110MHz
Amplifier Type: Variable Gain
Slew Rate: 100 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 28mA
Channel Output Current: 28mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Variable Gain Amplifier 2 Circuit Differential 14-SO
SPECIALTY ANALOG CIRCUIT, PDSO14, MICRO, PLASTIC, SO-14 Product overview: TS652IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS652IDT can be used for catalog matching and distributor lookup.
IC VARIABLE GAIN 2 CIRCUIT 14SO
IC VARIABLE GAIN 2 CIRCUIT 14SO
Variable Gain Amplifier 2 Circuit Differential 14-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 054151-TS652IDT | TS652IDT-ND | 687-TS652IDT | TS652IDT | TS652IDT | TS652IDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS652IDT | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 volts | |||
| Source Current (IS) | 28 milliamps | 28 milliamps | 28 milliamps | 28 milliamps | ||
| Slew Rate | 100 V/µs | 100 V/µs | 100 V/µs | 1.00E-4 V/µs | 100 V/µs | |
| Bandwidth | 110 MHz | 110 MHz | 200 MHz | 200 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |