Variable Gain Amplifier 2 Circuit Differential 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1114464-TS652ID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 110MHz
Amplifier Type: Variable Gain
Slew Rate: 100 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 28mA
Channel Output Current: 28mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
SPECIALTY ANALOG CIRCUIT, PDSO14, MICRO, PLASTIC, SO-14 Product overview: TS652ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS652ID can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 2 Circuit Differential 14-SO
IC VARIABLE GAIN 2 CIRCUIT 14SO
IC VARIABLE GAIN 2 CIRCUIT 14SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS652ID-ND | 1114464-TS652ID | 687-TS652ID | TS652ID | TS652ID | TS652ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS652ID | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 28 milliamps | 28 milliamps | 28 milliamps | 28 milliamps | ||
| Slew Rate | 100 V/µs | 100 V/µs | 100 V/µs | 100 V/µs | 1.00E-4 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SO | Rail/Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 volts |