General Purpose Amplifier 2 Circuit 14-SO
IC OPAMP GP 2 CIRCUIT 14SO
General Purpose Amplifier 2 Circuit 14-SO
IC OPAMP GP 2 CIRCUIT 14SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-8529-2-ND | TS617IDT | TS617IDT | TS617IDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 13 milliamps | 13 milliamps | 13 milliamps | |
| Slew Rate | 1000 V/µs | 1000 V/µs | 1.00E-3 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | |
| Bandwidth | 300 MHz | 300 MHz |