Manufacturer: STMicroelectronics
Win Source Part Number: 1114463-TS616IDW
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 40MHz
Amplifier Type: Current Feedback
Slew Rate: 420 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Exposed Pad
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 13.5mA
Channel Output Current: 490mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 2 Circuit 8-SO
DUAL OP-AMP, 2500uV OFFSET-MAX, PDSO8, PLASTIC, TSSOP-8 Product overview: TS616IDW from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS616IDW can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 8-SO
IC OPAMP CFA 2 CIRCUIT 8SO
IC OPAMP CFA 2 CIRCUIT 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1114463-TS616IDW | 497-4454-5-ND | 687-TS616IDW | TS616IDW | TS616IDW | TS616IDW |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS616IDW | Instrumentation, Op Amps, Buffer Amps | Dual TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 12 volts | 6 volts | 5 volts | |||
| Source Current (IS) | 13.5 milliamps | 13.5 milliamps | 13.5 milliamps | 13.5 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | ||||
| IBIAS | 5 µA | 5 µA | ||||
| Slew Rate | 420 V/µs | 420 V/µs | 420 V/µs | 420 V/µs | 4.20E-4 V/µs |