Current Feedback Amplifier 2 Circuit Differential 14-HTSSOP
Current Feedback Amplifier 2 Circuit Differential 14-HTSSOP
IC OPAMP CFA 2 CIRCUIT 14HTSSOP
IC OPAMP CFA 2 CIRCUIT 14HTSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS615IPWT-ND | TS615IPWT | TS615IPWT | TS615IPWT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | |
| Slew Rate | 410 V/µs | 410 V/µs | 4.10E-4 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | Surface Mount | |
| Standards | RoHS |