DUAL OP-AMP, 10000uV OFFSET-MAX, 130MHz BAND WIDTH, PDSO8, EXPOSED PAD, PLASTIC, SO-8 Product overview: TS613IDWT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 130MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 130MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS613IDWT can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1114462-TS613IDWT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 40 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Exposed Pad
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 11mA
Channel Output Current: 320mA
Gain Bandwidth Product (GBP): 130MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IC VOLTAGE FEEDBACK 2 CIRC 8SOP
IC VOLTAGE FEEDBACK 2 CIRC 8SOP
Voltage Feedback Amplifier 2 Circuit 8-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS613IDWT | TS613IDWT-ND | 1114462-TS613IDWT | TS613IDWT | TS613IDWT | TS613IDWT |
| Product Name | Dual 130MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS613IDWT | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 6 volts | 5 to 12 volts | 5 volts | |||
| Slew Rate | 40 V/µs | 40 V/µs | 40 V/µs | 4.00E-5 V/µs | 40 V/µs | |
| Bandwidth | 130 MHz | 130 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |