Voltage Feedback Amplifier 2 Circuit 8-SOP
Voltage Feedback Amplifier 2 Circuit 8-SOP
IC VOLTAGE FEEDBACK 2 CIRC 8SOP
IC VOLTAGE FEEDBACK 2 CIRC 8SOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS613IDW-ND | TS613IDW | TS613IDW | TS613IDW |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | |
| Slew Rate | 40 V/µs | 40 V/µs | 4.00E-5 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | Surface Mount | |
| Standards | RoHS |